Products specifications

Category Optical Inspection Equipment - Optical Inspection Accessories
Mfr Excelitas Technologies
Series Optem®
Package Bag
Product Status Active
Accessory Type Coax and Focus Module
For Use With/Related Products Optem® Microscopes
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 590855-FC150
Ultra Librarian 3D Model Ultra Librarian FC150 CAD Model

Description

The 590855-FC150 is a coax and focus module accessory for Optem® microscopes from Excelitas Technologies.

  • Package: Bag
  • Designed for: Use with Optem® microscopes
  • Suitable for: Optical inspection
  • Standard Package: 1 piece
  • Product Status: Active
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Artesyn Embedded Technologies
Lowest to $21.0209
ECAD model for SIL06C-12SADJ-VY
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
Semikron
Lowest to $80.2941
ECAD model for SKKH172/16E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention