EN
  • EN
  • DE

ISO3088DR

Part No ISO3088DR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826275-ISO3088DR
Ultra Librarian 3D Model Ultra Librarian ISO3088DR CAD Model

Description

Product Overview: Texas Instruments ISO3088DR

The Texas Instruments ISO3088DR is a high-performance, isolated RS-485 transceiver designed to meet the robust communication requirements of industrial applications. This device offers a compact and reliable solution for transferring digital signals across an isolation barrier, ensuring integrity and safety in harsh electrical environments.

Key Features

  • Isolation: The ISO3088DR provides 2500 Vrms of isolation for 1 minute per UL 1577, which helps protect against high voltage spikes and ground loop issues, ensuring the safety and reliability of the communication.
  • Signaling Rate: It supports data rates up to 20 Mbps, making it suitable for high-speed data transmission while maintaining signal integrity over long cable runs.
  • Bus-Pin ESD Protection: The device includes an integrated ±16 kV human body model (HBM) ESD protection on the bus pins, mitigating the risk of electrostatic discharge damages.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its operational longevity.
  • Low Power Consumption: It operates with a low quiescent supply current, making it an energy-efficient choice for battery-powered and remote applications.
  • Half-Duplex Communication: The ISO3088DR is designed for half-duplex communication, which allows for two-way communication over a single pair of wires, reducing wiring complexity and cost.

Applications

The transceiver is ideal for a range of applications within industrial automation, including motor drives, programmable logic controllers (PLCs), and factory automation equipment. It is also well-suited for use in building automation, HVAC systems, and other scenarios where a robust isolated data communication channel is required.

Package and Quality

Offered in an 8-pin SOIC package, the ISO3088DR is designed for easy integration into existing and new designs. Texas Instruments' commitment to quality ensures that each transceiver meets rigorous industry standards for performance and reliability.

For more information or to place an order, visit the Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6250 $51.7500
15+ $7.0770 $106.1550
22+ $6.8558 $150.8276
31+ $6.6347 $205.6757
39+ $6.4135 $250.1265
53+ $5.7500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess