EN
  • EN
  • DE

SN74LVT245BDBRG4

Part No SN74LVT245BDBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255901-SN74LVT245BDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT245BDBRG4 CAD Model

Description

Product Overview: SN74LVT245BDBRG4

The SN74LVT245BDBRG4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the versatility to operate in various electronic systems. This integrated circuit is part of the SN74LVT family, which is known for its low-voltage operation and tolerance to mixed-mode voltage environments. The SN74LVT245BDBRG4 is particularly suitable for bidirectional communication between data buses and is ideal for applications where low power dissipation and high data integrity are crucial.

Key Features

  • Bi-Directional Interface: The device features eight channels that can be used for bidirectional data transmission, allowing for efficient communication between data buses.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage systems and helps to reduce overall power consumption.
  • High-Speed Performance: With its fast propagation delay and output transition times, the SN74LVT245BDBRG4 is capable of handling high-speed data transmission with minimal signal degradation.
  • Bus-Hold Data Inputs: The device is equipped with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and minimizing component count.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Compatibility: The transceiver is compatible with various industry standards, including JEDEC standard no. 7A requirements.

Applications

Due to its flexibility and performance characteristics, the SN74LVT245BDBRG4 is used in a diverse range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and memory devices.
  • Communication systems where data integrity and device interoperability are critical.
  • Industrial control systems that require robust performance in harsh environments.
  • Data acquisition and instrumentation where precise and reliable data transfer is necessary.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVT245BDBRG4 is no exception. It is manufactured to high standards to ensure that it meets the reliability requirements of the most demanding applications. Additionally, the device is available in a DBRG4 package, which is designed for optimal thermal performance and space-saving on printed circuit boards.

With its combination of high-speed operation, low-voltage capabilities, and reliable performance, the SN74LVT245BDBRG4 is a preferred choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7829 $50.8885
160+ $0.6424 $102.7840
245+ $0.6224 $152.4880
335+ $0.6023 $201.7705
430+ $0.5822 $250.3460
575+ $0.5220 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess