Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr Keystone Electronics
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Compact
Mounting Type Through Hole
Color Yellow
Hole Diameter 0.063" (1.60mm)
Size / Dimension 0.125" Dia x 0.220" L (3.18mm x 5.59mm)
Plating Silver
Material - Insulation Nylon 46, UL 94V-0
Material - Body Phosphor Bronze
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 546231-5009
Ultra Librarian 3D Model Ultra Librarian 5009 CAD Model

Description

The THM PC Test Point is a compact and reliable component used in test and measurement applications.

  • Hole Diameter: 0.063" (1.60mm)
  • Material: Phosphor bronze
  • Plating: Silver
  • Size: 0.125" Dia x 0.220" L (3.18mm x 5.59mm)
  • Insulation: Nylon 46 material, rated UL 94V-0
  • Color: Yellow
  • Package: Bulk package of 10 pieces
  • Manufacturer: Keystone Electronics
  • Series: Active THM series
  • Category: Test and measurement
  • Solution: Reliable and compact solution for various testing applications.

You May Also Be Interested in

Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.6026
ECAD model for IRFR4615
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC
Everlight Electronics Co Ltd
Lowest to $0.0954
ECAD model for IR333/HO/L10
Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
ITE
Need more? Email Us
ECAD model for IT6513FN/BXA
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
Everlight Electronics Co Ltd
Lowest to $1.4039
ECAD model for IRM-V838M3/TR1
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
305+ $0.3315 $101.1075
470+ $0.3211 $150.9170
645+ $0.3108 $200.4660
835+ $0.3004 $250.8340
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention