EN
  • EN
  • DE

LT1074CT

Part No LT1074CT
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204929-LT1074CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1074CT CAD Model

Description

Product Overview: Linear Technology's LT1074CT Step-Down Switching Regulator

The LT1074CT is a versatile and robust step-down switching regulator from Linear Technology, designed to provide efficient power conversion with high reliability. This component is a part of Linear Technology's LT1074 series, which is known for its high-performance features in power management applications. The LT1074CT is particularly suitable for a wide range of applications, from simple power supplies to complex industrial systems.

Key Features

  • High Efficiency: The LT1074CT is capable of converting input voltages up to 60V down to lower output voltages with a high efficiency rate, which can save power and reduce heat generation in systems.
  • Versatile Voltage Ranges: It offers a wide range of adjustable output voltages from 2.5V to 50V, making it suitable for various applications that require different voltage levels.
  • High Output Current: This regulator can deliver up to 5A of continuous output current, catering to applications with high power demands.
  • Stable Operation: The LT1074CT utilizes a fixed frequency current mode control scheme that ensures stable operation over a wide range of input voltages and output loads.
  • Thermal Protection: It is equipped with thermal shutdown and current limit features to protect the device under extreme conditions.
  • Flexible Circuit Design: The regulator supports various external components to tailor its performance to specific requirements, including adjustable switching frequency and soft-start capability.

Applications

The LT1074CT is used in a variety of applications, such as:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Telecommunications infrastructure
  • Computer and server power supplies
  • High-power LED lighting

Package and Reliability

The LT1074CT comes in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards. The package's design also aids in effective heat dissipation, contributing to the device's reliability. With its built-in protection features and robust package, the LT1074CT is a reliable choice for designers looking to create efficient and durable power conversion systems.

Overall, the LT1074CT from Linear Technology is a high-quality step-down switching regulator that offers flexibility, efficiency, and reliability for a wide array of power management applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1710 $69.5130
6+ $19.0121 $114.0726
9+ $18.4179 $165.7611
12+ $17.8238 $213.8856
15+ $17.2297 $258.4455
20+ $15.4473 $308.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess