EN
  • EN
  • DE

STM32F030CCT6

Part No STM32F030CCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 708315-STM32F030CCT6
Series TPS series
Family Name STM32F030R8
Introduction Date January 15, 2015
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F030CCT6 CAD Model

Description

STM32F030CCT6 Microcontroller - STMicroelectronics

The STM32F030CCT6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications. This microcontroller is part of the STM32F0 series, which is renowned for its efficient architecture, rich set of peripherals, and low power consumption, making it an ideal choice for a wide range of applications such as consumer electronics, industrial control systems, and sensor hubs.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Features 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications.
  • I/O Pins: Comes with up to 37 I/O pins, offering flexibility in connecting peripherals and devices.
  • Communication Interfaces: Includes a rich set of communication interfaces such as I2C, SPI, and USART, which facilitate easy data exchange with other components and systems.
  • Timers: Equipped with multiple timers including a 32-bit and several 16-bit timers, which are essential for tasks that require precise timing and event counting.
  • Analog: Features an array of analog peripherals, including up to 10 channels of 12-bit ADC, ensuring accurate measurement and conversion of analog signals.
  • Debugging: Supports SWD debugging, which simplifies the development and troubleshooting process.
  • Power Efficiency: Designed for low power operation with several power-saving modes, which is critical for battery-powered applications.
  • Package: Available in a 48-pin LQFP package that balances compactness with ease of PCB layout.

Applications

The versatility of the STM32F030CCT6 makes it suitable for an array of applications, particularly where cost and space are at a premium. It is commonly used in:

  • Home appliances
  • Personal electronics
  • Industrial controllers
  • Motor drives
  • Lighting systems
  • Smart sensors

In conclusion, the STM32F030CCT6 by STMicroelectronics is a robust and versatile microcontroller that offers a perfect blend of performance, features, and affordability, making it a preferred choice for designers and engineers looking to develop cost-effective and reliable products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4731 $51.5585
75+ $1.3799 $103.4925
115+ $1.3333 $153.3295
165+ $1.2400 $204.6000
210+ $1.1934 $250.6140
265+ $1.1468 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess