EN
  • EN
  • DE

STM32F030K6T6

Part No STM32F030K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 091494-STM32F030K6T6
Family Name STM32F030K6
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F030K6T6 CAD Model

Description

STM32F030K6T6 Microcontroller Overview

The STM32F030K6T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded applications. It is part of the STM32F0 series, which are well-known for their energy efficiency, robust performance, and integration of advanced peripherals. This particular microcontroller is suitable for a wide range of applications including industrial controls, consumer electronics, home appliances, and automotive systems.

Key Features

  • Core: ARM Cortex-M0 processor, which can run up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM.
  • Communication Peripherals: Integrated with a variety of communication interfaces such as I²C, USART, SPI, and HDMI CEC.
  • Analog: Features an array of analog components including 10-bit ADCs, analog comparators, and DAC channels.
  • Timers: Comes with multiple general-purpose timers and a SysTick timer, which are essential for managing time-critical tasks.
  • I/O Ports: Up to 28 I/O ports that are highly flexible and 5V-tolerant, ensuring compatibility with a range of sensors and actuators.
  • Debugging: Supports SWD (Serial Wire Debug) and has an integrated bootloader for simplified in-application programming.
  • Supply Voltage: Can operate with a power supply range from 2.4V to 3.6V, making it suitable for battery-powered applications.
  • Package: Available in a 32-pin LQFP package which is both space-saving and easy to integrate into PCB designs.

Applications

The STM32F030K6T6 microcontroller is incredibly versatile and can be used in a multitude of applications that require a balance between performance and power consumption. Its rich set of peripherals and the ease of development make it an ideal choice for:

  • Smart sensors and general-purpose embedded systems
  • Access control and security systems
  • Small home appliances and smart home devices
  • Personal electronics and wearable devices
  • Automotive applications such as body controllers and LED lighting

With its robust architecture and extensive development ecosystem, the STM32F030K6T6 is a go-to microcontroller for engineers and designers looking to create efficient and reliable embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess