EN
  • EN
  • DE

STM32F031C6T6TR

Part No STM32F031C6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708321-STM32F031C6T6TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F031C6T6TR CAD Model

Description

The STM32F031C6T6TR microcontroller, part of the STM32F0 series, is a cutting-edge device from STMicroelectronics designed to deliver high performance and reliability for a wide range of applications. This microcontroller is based on the ARM Cortex-M0 processor core, which offers a 32-bit architecture and operates at a frequency of up to 48 MHz.

Key Features

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Pins: Features up to 25 I/O ports with various configurations such as high-speed, low-power, and analog capabilities.
  • ADC: Includes a 12-bit analog-to-digital converter with up to 9 channels, ensuring precise and efficient analog signal measurement.
  • Communication Interfaces: Equipped with a range of communication interfaces including I2C, USART, SPI, and CAN, allowing for versatile connectivity options with peripheral devices.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for complex timing requirements.
  • Package: Available in a 48-pin LQFP package that provides a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, suitable for harsh environments.
  • Power Efficiency: Designed with power management features and a low-power voltage regulator, which allow for energy-efficient operation in both active and standby modes.

Applications

The STM32F031C6T6TR microcontroller is ideal for applications that require a balance of power, performance, and cost. It is commonly used in industrial controls, consumer electronics, home automation, alarm systems, and many other embedded systems that require microcontroller intelligence.

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the STM32F031C6T6TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for products that incorporate this microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1814 $50.1722
56+ $1.7899 $100.2344
87+ $1.7339 $150.8493
120+ $1.6780 $201.3600
155+ $1.6221 $251.4255
207+ $1.4543 $301.0401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess