EN
  • EN
  • DE

STM32F072CBY7TR

Part No STM32F072CBY7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 49WLSCP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP (3.28x3.11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.28x3.11)
Base Product Number STM32
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263148-STM32F072CBY7TR
Ultra Librarian 3D Model Ultra Librarian STM32F072CBY7TR CAD Model

Description

STM32F072CBY7TR Microcontroller by STMicroelectronics

The STM32F072CBY7TR is a highly capable microcontroller unit (MCU) from the renowned STM32 F0 series, designed and manufactured by STMicroelectronics. This MCU is built for demanding applications that require a balanced combination of performance, power efficiency, and feature integration. The STM32F072CBY7TR is tailored for use in a wide range of products, including industrial controls, consumer electronics, and automotive systems.

At the heart of the STM32F072CBY7TR is an ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz. This 32-bit RISC processor core offers the efficiency expected from modern microcontrollers, making it an ideal choice for applications that require a good computational performance-to-power consumption ratio.

The STM32F072CBY7TR comes with a rich set of peripherals and features that enhance its versatility. It includes 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and software stacks. Additionally, it features an array of communication interfaces such as I²C, SPI, and USART, which enable the MCU to connect with various external devices and components.

One of the standout features of the STM32F072CBY7TR is its robust set of analog components, including a 12-bit ADC with up to 16 channels and two DAC channels. These components allow for precise analog signal management, making the MCU suitable for sensor interfacing and control applications where accuracy is paramount.

For applications requiring user interaction, the MCU includes a comprehensive touch sensing controller supporting capacitive touch sensing, which can be used for implementing buttons, sliders, or wheels without the need for external components.

The STM32F072CBY7TR also emphasizes safety and reliability, with features such as a Clock Security System and a set of watchdog timers to ensure the system remains operational even in the event of a failure.

With its LQFP-48 package, the STM32F072CBY7TR is designed for space-constrained applications, providing a compact yet powerful solution for embedded systems. It is also available in a tape and reel package, making it suitable for high-volume production.

Overall, the STM32F072CBY7TR by STMicroelectronics is a robust and feature-rich MCU that offers designers a high degree of flexibility and performance for a variety of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1131 $61.3572
28+ $4.1954 $117.4712
43+ $4.0644 $174.7692
59+ $3.9332 $232.0588
76+ $3.8020 $288.9520
102+ $3.4088 $347.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,202 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess