EN
  • EN
  • DE

STM32F100C6T7B

Part No STM32F100C6T7B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 48-LQFP
Win Source Part Number 047357-STM32F100C6T7B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100C6T7B CAD Model

Description

STM32F100C6T7B - High-Performance Microcontroller

The STM32F100C6T7B is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This MCU is a part of the STM32 F1 series, which is renowned for its high performance, reliability, and flexibility in various applications.

Core Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Equipped with 32KB of Flash memory and 4KB of SRAM, providing ample space for complex applications and algorithms.
  • Energy Efficiency: Designed with STMicroelectronics' advanced power-saving technology, ensuring low power operation in different modes.

Advanced Peripherals

  • Multiple I/O ports and a flexible set of peripherals, including USART, SPI, I2C interfaces, and CAN bus, allowing for easy integration with other components in a system.
  • Analog peripherals such as 12-bit ADCs and DACs offer precision in handling analog signals.
  • Advanced control peripherals, including timers and PWM channels, provide enhanced control capabilities for a wide range of applications.

Robust Design

The STM32F100C6T7B is designed to operate in challenging environments. It features a wide operating temperature range and robust EMI (Electromagnetic Interference) immunity. The MCU's design ensures reliable performance in industrial, automotive, and consumer applications that demand high levels of operational stability.

Development and Support

STMicroelectronics provides extensive support for the STM32F100C6T7B with a comprehensive set of development tools, software libraries, and documentation. Developers can take advantage of the STM32Cube ecosystem, which includes HAL (Hardware Abstraction Layer) libraries, middleware solutions, and a configuration tool for streamlined development processes.

Applications

With its robust set of features and peripherals, the STM32F100C6T7B is an ideal choice for a broad range of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and IoT (Internet of Things) devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3122 $60.3708
33+ $3.5382 $116.7606
51+ $3.4276 $174.8076
70+ $3.3171 $232.1970
91+ $3.2065 $291.7915
121+ $2.8748 $347.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess