EN
  • EN
  • DE

STM32F205RET6

Part No STM32F205RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 031301-STM32F205RET6
Family Name STM32F205RE
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F205RET6 CAD Model

Description

The STM32F205RET6 is a high-performance microcontroller from STMicroelectronics that targets a wide range of applications including industrial control, medical equipment, and consumer electronics. This microcontroller is part of the STM32F2 series, which is renowned for its advanced architecture, the ARM Cortex-M3 processor, and a rich set of peripherals and features.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • High-Performance Digital Signal Processing (DSP): The Cortex-M3 processor includes a single-cycle multiplication and hardware division which makes it ideal for applications requiring mathematical computations.
  • Connectivity: Offers a range of communication interfaces including I2C, SPI, UART, USART, USB OTG FS, and CAN, ensuring versatile connectivity options for various peripherals and devices.
  • 12-bit Analog-to-Digital Converters (ADCs): Features three 12-bit ADCs with a 2.4 MSPS conversion rate, enabling precise analog signal measurement for real-time applications.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle timing tasks and PWM generation.
  • Power Efficiency: Designed with an embedded voltage regulator and a flexible power supply option that contributes to reduced power consumption during operation.
  • Debugging Features: Integrated with serial wire debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging purposes.
  • Packages: Available in a 64-pin LQFP package, which is suitable for PCB designs with space constraints.

Applications

The STM32F205RET6 is a versatile microcontroller that can be used in a variety of applications such as:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Consumer electronics and handheld devices
  • Internet of Things (IoT) devices
  • Smart energy solutions
  • Motor drive and application control

With its robust feature set and high-performance capabilities, the STM32F205RET6 is an excellent choice for designers looking to develop sophisticated and reliable products in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6853 $51.1677
22+ $4.6649 $102.6278
34+ $4.5191 $153.6494
46+ $4.3734 $201.1764
60+ $4.2276 $253.6560
80+ $3.7902 $303.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess