EN
  • EN
  • DE

STM32F207IFH6

Part No STM32F207IFH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 176UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 201-UFBGA
Supplier Device Package 176+25UFBGA
Family Part Number STM32F207
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 708422-STM32F207IFH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F207IFH6 CAD Model

Description

STM32F207IFH6 Microcontroller

The STM32F207IFH6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F2 series of advanced MCUs. Built around the ARM Cortex-M3 processor, it is designed to offer an optimal balance between performance, power consumption, and integration, making it ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 running at up to 120 MHz
  • Memory: 512 KB of Flash memory and 128 KB of SRAM
  • Connectivity: Includes Ethernet MAC, USB 2.0 OTG, CAN, and several serial communication interfaces like I2C, SPI, and UART
  • ADC/DAC: Features 12-bit ADCs, DAC channels, and general-purpose timers
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby for energy-saving operations
  • Package: Available in a 176-pin UFBGA package

Advanced Integration

The STM32F207IFH6 boasts a rich set of peripherals that support the development of complex applications. Its advanced connectivity features allow for easy integration into networked systems. The embedded Ethernet and USB OTG interfaces enable high-speed data exchange and communication with other devices, while the multiple serial interfaces ensure compatibility with various industrial protocols.

Robust Design and Performance

With its Cortex-M3 core, the STM32F207IFH6 delivers excellent computational performance and real-time capabilities, essential for demanding applications. The MCU's Flash memory technology is designed for high reliability and endurance, ensuring stable operation throughout the product's lifecycle.

Development Support

STMicroelectronics provides extensive development support for the STM32F207IFH6 with software libraries, development kits, and the STM32Cube ecosystem. This support simplifies the design process and reduces time-to-market for engineers working on projects with this microcontroller.

Overall, the STM32F207IFH6 is a versatile and reliable microcontroller choice for designers looking to create sophisticated and power-efficient applications in various domains.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess