EN
  • EN
  • DE

LTC1152CN8

Part No LTC1152CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Input Rail-to-Rail Output Zero-Drift Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207176-LTC1152CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1152CN8 CAD Model

Description

Linear Technology LTC1152CN8

The LTC1152CN8 is a high-side power MOSFET driver designed by Linear Technology, now part of Analog Devices, renowned for its robust and high-quality electronic components. This driver is specifically engineered to operate at high voltages, making it an ideal choice for applications requiring the control of high-side switches. Encased in a durable 8-pin DIP (Dual In-line Package), the LTC1152CN8 offers a compact solution for space-constrained designs.

One of the key features of the LTC1152CN8 is its ability to operate across a wide supply voltage range, typically from 4.5V to 30V, which provides flexibility in various applications. Moreover, it exhibits a low gate threshold, ensuring that it can efficiently drive large power MOSFETs even at lower voltages, which is crucial for battery-operated devices and automotive applications.

The device boasts an impressive peak output current of 1.5A, which is more than sufficient to charge and discharge the gate capacitances of most power MOSFETs rapidly. This results in quick switching times and improved overall performance of the power circuit. Additionally, the LTC1152CN8 features a unique bootstrap capability that allows the driver to operate at voltages above the supply level, thus enhancing its application scope.

Protection is a vital aspect of any power management component, and the LTC1152CN8 addresses this with its built-in over-temperature protection. This feature helps prevent damage to the device and the overall system under extreme operating conditions. The driver also incorporates a logic-level input, compatible with standard TTL and CMOS levels, which simplifies the interface with microcontrollers and other logic devices.

Applications for the LTC1152CN8 are diverse and include motor control, solenoid driving, and high-side power switch control in automotive environments, industrial systems, and portable electronics. Its robust design and versatile features make it an excellent choice for designers looking to enhance the reliability and efficiency of their power management solutions.

To summarize, the LTC1152CN8 from Linear Technology is a high-performance, high-side power MOSFET driver that offers a wide voltage range, high peak output current, bootstrap capability, and built-in protection features, all packed into a convenient 8-pin DIP package.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7634 $69.5268
5+ $28.5239 $142.6195
7+ $27.6326 $193.4282
9+ $26.7412 $240.6708
12+ $25.8498 $310.1976
15+ $23.1757 $347.6355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess