EN
  • EN
  • DE

LT1024ACN#PBF

Part No LT1024ACN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14DIP / Op Amp Dual Low Noise Amplifier ±20V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 15μV
Operating Supply Current 380μA
Dual Supply Voltage (±) 2.4 V ~ 40 V, ±1.2 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780145-LT1024ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1024
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1024ACN#PBF CAD Model

Description

The LT1024ACN#PBF is a high-performance dual precision operational amplifier from Linear Technology, designed to deliver superior accuracy and stability in a variety of applications. This device is characterized by its low noise and high speed, making it an excellent choice for signal conditioning, filtering, and other precision analog circuits.

Key Features

  • Low Noise: The LT1024ACN#PBF boasts an impressive low noise performance, with a noise voltage of only 0.85 µV/√Hz at 1kHz, ensuring a clean and precise signal processing.
  • High Speed: With a slew rate of 4V/µs and a gain-bandwidth product of 8MHz, this operational amplifier is capable of handling high-speed signals with ease.
  • Low Offset Voltage: The input offset voltage is minimized to a typical value of 50µV, which enhances the overall accuracy of the amplifier in precision applications.
  • Low Power Consumption: It operates with a supply current of just 2.5mA per amplifier, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: The LT1024ACN#PBF can be powered by a supply voltage ranging from ±2.5V to ±18V, offering flexibility in various circuit designs.
  • Dual Amplifier Configuration: The inclusion of two operational amplifiers in a single package allows for compact and efficient circuit designs.

Applications

The LT1024ACN#PBF is versatile and can be used in a wide array of applications, including:

  • High-Quality Audio Equipment
  • Active Filters and Equalizers
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Medical Equipment
  • Professional Test Equipment

Package and Quality

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), with the part number suffix 'N' indicating the PDIP package. The '#PBF' suffix denotes that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substance restrictions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess