EN
  • EN
  • DE

STP80NS04Z

Part No STP80NS04Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL CLAMPED 7.5mohm - 80A - TO-220 FULLY PROTECTED MESH OVERLAY  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194666-STP80NS04Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP80NS04Z CAD Model

Description

STP80NS04Z - N-CHANNEL 40V - 0.0035 ohm - 80A TO-220 STripFET™ II POWER MOSFET

The STP80NS04Z is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of the STripFET™ II series, which is notable for its low on-resistance and high switching performance. It is encapsulated in a TO-220 package, a widely used configuration for medium to high power applications.

Key Features:

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with low-power drive circuits and logic-level devices.
  • High Current Capability: With a continuous current rating of 80A, the STP80NS04Z is suitable for high current applications, offering robust performance for demanding loads.
  • Exceptional R<sub>DS(on): At just 0.0035 ohm, the on-state resistance is extremely low, which translates to reduced power dissipation and improved efficiency in operation.
  • High Voltage Tolerance: The device can handle drain-source voltages up to 40V, providing a good margin for spikes and transients in various applications.
  • Avalanche Rugged Technology: The MOSFET is designed to withstand rugged operating conditions and is rated for avalanche performance, ensuring reliability under stress.

Applications:

The STP80NS04Z is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC converters
  • Motor Control Systems
  • Automotive applications
  • Power Management Functions

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STP80NS04Z MOSFET is built with state-of-the-art manufacturing processes and undergoes rigorous testing to ensure its performance and reliability meet the stringent requirements of industrial and automotive industries.

Conclusion:

The STP80NS04Z from STMicroelectronics represents a blend of advanced technology, high performance, and reliability. Its low on-resistance, high current capacity, and robustness make it an ideal choice for engineers looking to design efficient and reliable power management systems across a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess