Products specifications

Categories Connectors, Interconnects
Manufacturer 3M
Series MP2
Packaging Tube
Connector Type Shroud for Male Pins
Connector Style Backplane
Number of Positions 24
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Varies by Contact
Color Beige
Note Contacts Not Included
Win Source Part Number 793477-MP2-HS024-42
Popularity Medium
Supply and Demand Status Limited
Family Name MP2
Introduction Date June 10, 2003
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MP2-HS024-42 CAD Model

Description

The 3M MP2-HS024-42 is a connector shroud manufactured by.

  • Series: MP2
  • Positions: 24
  • Pitch: 0.079" (2.00mm)
  • Package Type: Tube
  • Color: Beige
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol
CONN RCPT HIGH SPEED 54POS PCB
Need more? Email Us
ECAD model for 10120757-101LF
Amphenol
SATA PLUG
Need more? Email Us
ECAD model for 10129519-101LF
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to $4.3892
ECAD model for 51742-10802400CCLF
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
Amphenol
V/T REC PWRBLADE
Need more? Email Us
ECAD model for 51742-11301200AALF
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention