EN
  • EN
  • DE

STM32F207IGT6

Part No STM32F207IGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 037754-STM32F207IGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Motor Drive & Control, Medical, Industrial, Consumer Electronics, Security
Ultra Librarian 3D Model Ultra Librarian STM32F207IGT6 CAD Model

Description

STM32F207IGT6 Microcontroller from STMicroelectronics

The STM32F207IGT6 is a high-performance microcontroller that is part of STMicroelectronics' STM32F2 series, designed for applications that require a balance between performance, power efficiency, and cost. This microcontroller is based on the advanced ARM Cortex-M3 processor core, operating at a frequency of up to 120 MHz, which provides the computational power necessary to handle complex tasks and algorithms.

With a 1 Mbyte of Flash memory and 128 Kbytes of SRAM, the STM32F207IGT6 offers ample storage for code and data, making it suitable for a wide range of applications, from industrial control systems to medical devices. The integrated memory architecture is optimized for high-speed data processing and real-time operations.

This microcontroller features a rich set of peripherals that enhance its connectivity and control capabilities. It includes multiple communication interfaces such as USB OTG, CAN, and Ethernet, allowing for easy integration into networked systems. Additionally, it supports various serial communication protocols like SPI, I2C, and USART, which facilitate communication with sensors, actuators, and other microcontrollers.

The STM32F207IGT6 also boasts advanced control features, including a 12-bit ADC, general-purpose and advanced-control timers, as well as PWM channels for accurate control of motors and other actuators. Its versatile GPIOs can be reconfigured for various digital functions, providing flexibility in hardware design.

For enhanced security and system integrity, the STM32F207IGT6 incorporates features such as a memory protection unit (MPU), a cryptographic acceleration cell, and a true random number generator (TRNG). These features are essential for applications that demand secure data exchange and protection against unauthorized access.

STMicroelectronics provides comprehensive development tools and software support for the STM32F207IGT6, including the STM32Cube software ecosystem and the STM32 HAL (Hardware Abstraction Layer), which simplifies the development process and accelerates time-to-market. Whether you're developing complex embedded systems or looking for a reliable microcontroller for your next project, the STM32F207IGT6 is an excellent choice that offers performance, flexibility, and security.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0860 $69.2580
6+ $18.9423 $113.6538
9+ $18.3504 $165.1536
12+ $17.7584 $213.1008
15+ $17.1665 $257.4975
20+ $15.3907 $307.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess