EN
  • EN
  • DE

STM32F301C6T7

Part No STM32F301C6T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F301
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262928-STM32F301C6T7
Ultra Librarian 3D Model Ultra Librarian STM32F301C6T7 CAD Model

Description

STM32F301C6T7 Microcontroller - STMicroelectronics

The STM32F301C6T7 is a cutting-edge microcontroller from STMicroelectronics, which is part of the STM32F3 series. This device is tailored for cost-sensitive applications that require a balance between performance and power efficiency. It is built on the high-performance ARM® Cortex®-M4 32-bit RISC core, which operates at a frequency of up to 72 MHz. The core features a Floating Point Unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. This makes the STM32F301C6T7 an ideal choice for applications that require complex mathematical computations.

The microcontroller comes with a memory configuration that includes 32 Kbytes of Flash memory and 10 Kbytes of SRAM, providing ample space for application code and data storage. The STM32F301C6T7 also supports a range of enhanced I/Os and peripherals that can be interconnected through various direct or DMA-driven means. This flexibility ensures that designers can optimize the chip's layout to best fit their specific application requirements.

One of the key features of the STM32F301C6T7 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, USARTs, SPIs, and CAN, which enable the microcontroller to connect with other processors or devices easily. Additionally, it comes with multiple 16-bit timers, a 32-bit timer, as well as a PWM timer for accurate timing operations and waveform generation.

For applications that demand robust safety features, the STM32F301C6T7 provides a range of system protection features. These include a Memory Protection Unit (MPU), which enhances application security, and a Fault and Error Management Unit that helps to identify and handle errors efficiently. The microcontroller also supports clock safety features and a real-time clock for time-sensitive applications.

STMicroelectronics has ensured that the STM32F301C6T7 is a power-efficient solution with several power-saving modes, which make it suitable for battery-powered and energy-harvesting applications. The microcontroller is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.

Overall, the STM32F301C6T7 from STMicroelectronics is a versatile and efficient microcontroller that is ideal for a wide range of applications, including industrial controls, consumer products, and medical devices.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess