EN
  • EN
  • DE

STM32F415OGY6TR

Part No STM32F415OGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 90WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 90-UFBGA, WLCSP
Case / Package 90-WLCSP (4.22x3.97)
Family Name STM32F415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17445-1, 497-17445-2, 497-17445-6, STM32F415OGY6TR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898166-STM32F415OGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F415OGY6TR CAD Model

Description

STM32F415OGY6TR Microcontroller Overview

The STM32F415OGY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of their STM32 F4 series, renowned for its high performance and energy efficiency. This microcontroller is based on the advanced ARM Cortex-M4 processor core with a floating-point unit (FPU) which operates at frequencies up to 168 MHz. The STM32F415OGY6TR is designed to cater to a wide range of applications, from industrial controls and consumer electronics to portable devices and IoT solutions.

With a rich set of peripherals, the STM32F415OGY6TR offers various communication interfaces including three I2C buses, four USARTs, two UARTs, six SPI/I2S, SDIO, two CAN buses, and a USB OTG HS/FS controller. This MCU also features a 12-bit ADC, 12-bit DAC, general-purpose 16-bit timers, as well as an advanced-control PWM timer for motor control.

The STM32F415OGY6TR boasts a memory architecture that includes 1 MB of Flash memory and 192+4 KB of SRAM, ensuring ample space for complex applications and software stacks. Its flexible static memory controller supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories, which allows for an easy expansion of the memory map according to the application needs.

Security is a critical aspect of modern MCUs, and the STM32F415OGY6TR addresses this by integrating features such as a true random number generator and hardware cryptographic acceleration for AES 128, 192, 256, HASH, and HMAC. These features help to secure data communication and protect the integrity of the software running on the device.

The STM32F415OGY6TR is also characterized by its versatility in power management, supporting multiple low-power modes that make it suitable for battery-operated devices. Its VBAT input allows for backup of the real-time clock, registers, and backup SRAM when the main power is off.

This MCU is available in a 7x7 mm UFBGA176 package, making it a compact solution for space-constrained applications. The STM32F415OGY6TR is also part of STMicroelectronics's 10-year longevity program, ensuring long-term availability, which is essential for industrial and professional product lifecycles.

Overall, the STM32F415OGY6TR is a powerful and reliable microcontroller that offers a perfect blend of performance, power efficiency, and security, making it an ideal choice for a wide range of sophisticated applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9740 $59.8700
12+ $9.8249 $117.8988
19+ $9.5179 $180.8401
26+ $9.2108 $239.4808
33+ $8.9038 $293.8254
44+ $7.9827 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess