EN
  • EN
  • DE

AD8048AN

Part No AD8048AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF GP LDIST 50MA 8DIP / Voltage Feedback Amplifier 1 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000V/µs
-3db Bandwidth 260 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 1 mV
Current - Supply 5.9mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD8048AN-AD,ANAANAAD8048AN
Standard Package 50
Win Source Part Number 1043144-AD8048AN
Ultra Librarian 3D Model Ultra Librarian AD8048AN CAD Model

Description

Product Overview: AD8048AN by Analog Devices Inc.

The AD8048AN is a high-performance component manufactured by Analog Devices Inc., a company renowned for its expertise in precision engineering and innovation in the field of semiconductor technology. This particular product is a testament to the company's commitment to providing advanced solutions for complex electronic applications.

Key Features

  • High-Speed Amplifier: The AD8048AN is designed as a high-speed voltage feedback amplifier, ensuring rapid signal response for demanding applications.
  • Wide Bandwidth: It boasts a wide bandwidth, making it suitable for a variety of high-frequency applications, including telecommunications and video processing.
  • Low Distortion: With its low harmonic distortion, the AD8048AN delivers clean and accurate amplification, which is critical for high-fidelity audio and precision instrumentation.
  • Stable Operation: The device is characterized by its stability, capable of operating effectively even under capacitive loads, ensuring consistent performance across different use cases.
  • Dual Supply Voltages: It operates on dual supply voltages, allowing for flexible integration into both existing and new circuit designs.

Applications

The versatility of the AD8048AN makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Active filters
  • High-speed integrators
  • Fast ADC/DAC buffers
  • Video and audio signal processing
  • Communication systems

Reliability and Quality

Analog Devices Inc. is committed to the highest standards of product reliability and quality. The AD8048AN is built with this dedication in mind, ensuring that it not only meets but exceeds industry standards for performance and durability. With its robust construction and tested reliability, this component is an excellent choice for designers seeking to enhance the performance of their electronic systems.

Whether you are developing cutting-edge consumer electronics, sophisticated medical devices, or high-precision industrial equipment, the AD8048AN from Analog Devices Inc. offers the performance and reliability that can help bring your projects to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess