EN
  • EN
  • DE

VO2223A-X007T

Part No VO2223A-X007T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLTR 5.3KV PWR TRIAC 8SMD / Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Output Type Triac, Power
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 210V/µs (Typ)
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 1 A
Current - Hold (Ih) 25mA
Voltage - Forward (Vf) (Typ) 1.4V (Max)
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package 8-SMD
Approval Agency cUR, UR
Base Product Number VO2223
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names VO2223A-X007TTR,VO2223A-X007T-ND,VO2223A-X007TDKR,VO2223A-X007TCT
Standard Package 1,000
Win Source Part Number 1183894-VO2223A-X007T
Ultra Librarian 3D Model Ultra Librarian VO2223A-X007T CAD Model

Description

The VO2223A-X007T is an optoisolator with triac and SCR output manufactured by Vishay Semiconductor Opto Division.

  • Application: Isolator
  • Voltage Isolation: 5300Vrms
  • Maximum Current On State: 1A
  • Mounting: 8-SMD (7 leads), gull wing
  • Temperature Range: -40°C to 85°C
  • Approvals: cUR and UR

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
Lowest to $10.8258
Sharp Microelectronics
Lowest to $87.3758

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,525 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess