EN
  • EN
  • DE

STM32F469NIH6

Part No STM32F469NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 161
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 384K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708498-STM32F469NIH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F469NIH6 CAD Model

Description

STM32F469NIH6 Microcontroller - STMicroelectronics

The STM32F469NIH6 is a high-performance advanced line microcontroller from STMicroelectronics that is part of the STM32F4 series. This microcontroller is designed to cater to the demands of sophisticated and dynamic applications, providing a perfect blend of power efficiency and performance.

The STM32F469NIH6 is powered by an ARM® Cortex®-M4 processor with a floating-point unit (FPU), running at frequencies of up to 180 MHz. The ARM Cortex-M4 core features a single-cycle multiply-accumulate (MAC) instruction, and a full set of DSP instructions to support complex mathematical algorithms, making it ideal for applications that require intense processing capabilities such as advanced graphics, audio, and real-time signal processing.

This microcontroller is equipped with a comprehensive set of peripherals that enhance its connectivity and control capabilities. It includes up to 2MB of flash memory and 384KB of RAM, which provides ample space for storage and efficient execution of applications. Additionally, the STM32F469NIH6 features a TFT-LCD controller with Chrom-ART Accelerator™, which facilitates the creation of high-quality graphical interfaces.

For connectivity, the STM32F469NIH6 offers a range of options including USB OTG HS/FS, Ethernet, camera interface, and multiple audio and serial interfaces. The inclusion of advanced security features ensures the integrity and protection of applications, making this microcontroller suitable for secure systems.

The flexible memory controller (FMC) of the STM32F469NIH6 supports external memory interfaces, allowing the device to interface with a variety of external memories, such as SRAM, PSRAM, NOR Flash, SDRAM, and Compact Flash. Furthermore, the device is also equipped with an SDIO interface for SD card integration.

Overall, the STM32F469NIH6 from STMicroelectronics is a versatile and powerful microcontroller that is well-suited for a range of applications, from industrial control systems to sophisticated user interfaces, and from secure IoT devices to high-performance embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0703 $52.1406
5+ $21.3910 $106.9550
8+ $20.7225 $165.7800
10+ $20.0541 $200.5410
13+ $19.3856 $252.0128
18+ $17.3802 $312.8436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess