EN
  • EN
  • DE

PIC12LF1501-E/SN

Part No PIC12LF1501-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC  /  PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12LF1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC12LF1501ESN
Standard Package 100
Win Source Part Number 1084905-PIC12LF1501-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12LF1501-E/SN CAD Model

Description

Microchip Technology's PIC12LF1501-E/SN

The PIC12LF1501-E/SN is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a broad range of applications, from simple to complex. This particular model comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. It's part of Microchip's extensive PIC microcontroller family, which is renowned for its ease of use, low power consumption, and robust feature set.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, optimizing both speed and power efficiency.
  • Memory: It includes 1.75 KB of flash program memory, 64 bytes of EEPROM data memory, and 128 bytes of RAM, providing ample space for code and data storage for many applications.
  • Integrated Peripherals: The PIC12LF1501-E/SN boasts a range of built-in peripherals, including a 10-bit Analog-to-Digital Converter (ADC), comparators, and a 5-bit Digital-to-Analog Converter (DAC), which greatly simplifies the design of complex circuits.
  • Low Power Consumption: Designed for low power applications, this microcontroller supports multiple sleep modes, allowing for significant power savings during idle periods.
  • Wide Operating Voltage: The device operates over a broad voltage range of 1.8V to 3.6V, making it suitable for battery-operated or power-sensitive applications.
  • Temperature Range: With an industrial temperature range, this microcontroller is robust and reliable across various environmental conditions.

Applications:

The PIC12LF1501-E/SN is ideal for an array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its small size and comprehensive feature set make it particularly well-suited for portable and miniaturized devices.

Microchip Technology provides extensive support for the PIC12LF1501-E/SN, including development tools, software libraries, and a vibrant community of developers and experts, ensuring that integrating this microcontroller into your project is as smooth and efficient as possible.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess