Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1125357-2SC3192
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3192 CAD Model

Description

The 2SC3192 is an NPN silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for high-frequency amplification and switching applications. Its key features include a high transition frequency (fT) and low noise figure, making it suitable for use in RF amplifiers, oscillators, and mixer circuits.

Applications

  • RF Amplifiers
  • Oscillators
  • Mixer circuits
  • High-frequency switching circuits
  • Communication equipment

Features

  • NPN Silicon Epitaxial Transistor
  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Compact package

Benefits

  • Excellent high-frequency performance: High transition frequency enables its use in high-speed and RF applications.
  • Low noise amplification: Low noise figure ensures minimal signal degradation, making it ideal for sensitive receiver circuits.
  • High power gain: Provides substantial signal amplification, reducing the need for multiple amplification stages.
  • Compact design: Allows for space-saving designs in portable and miniaturized devices.
  • Reliable operation: Manufactured by KEC, ensuring reliable performance in various environments.

Specifications

While specific electrical characteristics vary depending on the exact operating conditions, key parameters of the 2SC3192 transistor typically include:

  • Collector-Base Voltage (VCBO): 30V
  • Collector-Emitter Voltage (VCEO): 20V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 50mA
  • Collector Dissipation (PC): 200mW
  • Transition Frequency (fT): 700 MHz (Typical)
  • Noise Figure (NF): 2 dB (Typical)
  • Operating Junction Temperature: 150°C

The 2SC3192 is typically available in a small signal package such as SOT-23 or similar surface mount packages, making it suitable for high-density circuit designs. Its excellent high-frequency characteristics and low noise performance make it a good choice for RF and communication applications.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
Analog Devices Inc.
High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Need more? Email Us
ECAD model for ADG438FBR
Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Analog Devices Inc.
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
Lowest to $97.0106
ECAD model for AD7506KQ
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74AC11074D
Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1,840+ $0.0305 $56.1200
4,465+ $0.0251 $112.0715
6,915+ $0.0243 $168.0345
9,525+ $0.0235 $223.8375
12,320+ $0.0227 $279.6640
16,485+ $0.0204 $336.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,999 pieces
MOQ: 1840 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention