EN
  • EN
  • DE

STM32F469NIH7

Part No STM32F469NIH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 161
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F469
Other Names 497-16779
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262818-STM32F469NIH7
Ultra Librarian 3D Model Ultra Librarian STM32F469NIH7 CAD Model

Description

STM32F469NIH7 Microcontroller Overview

The STM32F469NIH7 is a high-performance advanced line microcontroller from STMicroelectronics, built on the cutting-edge ARM Cortex-M4 processor with floating point unit (FPU). This microcontroller is designed to offer a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation, making it an ideal choice for applications in the industrial, medical, and consumer markets.

Featuring a maximum CPU frequency of 180 MHz and a multi-AHB bus matrix, this device allows for seamless data handling and inter-peripheral communication. With up to 2 MB of dual-bank Flash memory and 384 KB of SRAM, the STM32F469NIH7 provides ample storage for complex applications and the flexibility for efficient memory management.

Advanced Graphics with Chrom-ART Accelerator™

One of the standout features of the STM32F469NIH7 is its advanced graphics capabilities, powered by the Chrom-ART Accelerator™. This dedicated DMA2D hardware graphic accelerator enables enhanced graphic performance, which is particularly beneficial for creating sophisticated user interfaces on embedded devices. The inclusion of an LCD-TFT controller further supports the creation of high-quality, colorful display experiences.

Comprehensive Connectivity

The microcontroller offers a wide array of connectivity options, including USB OTG HS/FS, Ethernet, camera interface, and several audio interfaces. These features provide the backbone for developing highly connected and interactive devices. Furthermore, the STM32F469NIH7 supports various serial communication interfaces, such as I2C, SPI, USART, and CAN, allowing for easy integration into existing systems and facilitating communication with other peripherals or microcontrollers.

Robust Security and Safety Features

STMicroelectronics has equipped the STM32F469NIH7 with a suite of security features, including a true random number generator (TRNG) and cryptographic hardware acceleration for AES and HASH (MD5, SHA-1), ensuring data protection and secure transactions. Additionally, the microcontroller includes a Memory Protection Unit (MPU) that enhances the safety of the application by preventing unauthorized memory access.

Development and Ecosystem Support

Developers can take advantage of the extensive STM32 ecosystem, which includes development tools, software libraries, and community support to accelerate the design and development process. The STM32F469NIH7 is supported by the STM32Cube software platform, which provides a comprehensive software HAL library, as well as various software examples to jump-start development.

Overall, the STM32F469NIH7 from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for applications requiring high processing power, advanced graphics, and robust connectivity options.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3272 $61.6360
10+ $10.1147 $101.1470
16+ $9.7986 $156.7776
22+ $9.4825 $208.6150
28+ $9.1664 $256.6592
37+ $8.2182 $304.0734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,288 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess