EN
  • EN
  • DE

STM32F723ICT6

Part No STM32F723ICT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 138
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32
Standard Package 400
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262693-STM32F723ICT6
Ultra Librarian 3D Model Ultra Librarian STM32F723ICT6 CAD Model

Description

STM32F723ICT6 Microcontroller - STMicroelectronics

The STM32F723ICT6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, known for its versatility and efficiency in a wide range of applications. This microcontroller is part of the STM32F7 series, which is renowned for its rich set of peripherals and features that cater to complex digital and analog demands in modern embedded systems.

Key Features:

  • Core: ARM Cortex-M7 32-bit RISC core operating at a frequency of up to 216 MHz. It features a single precision floating point unit (FPU) which enhances the performance of applications with floating-point computations.
  • Memory: Equipped with 256 KB of SRAM and 512 KB of flash memory, the STM32F723ICT6 provides ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces, including USB OTG FS/HS, CAN, I2C, SPI, USART, UART, SAI, SDMMC, and Ethernet for comprehensive connectivity solutions.
  • Power Efficiency: Designed for power-sensitive operations, it includes low-power modes such as Sleep, Stop, and Standby to ensure energy conservation.
  • ADCs and DACs: Comes with multiple 12-bit analog-to-digital converters and digital-to-analog converters, providing precision and flexibility for analog signal management.
  • Timers: Features advanced-control, general-purpose, and basic timers for precise timing operations and PWM generation.
  • Security: Incorporates a range of security features including a true random number generator (TRNG) and cryptographic acceleration for enhanced security in data communication.
  • Packages: Available in a LQFP100 package, making it suitable for space-constrained applications.

Applications:

The STM32F723ICT6 microcontroller is ideal for a diverse set of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, medical equipment, smart home devices, and complex motor control systems. Its robust architecture and rich peripheral set make it an excellent choice for designers looking to balance performance with power efficiency.

Overall, the STM32F723ICT6 from STMicroelectronics represents a powerful and flexible solution for sophisticated embedded applications that require high-speed computation, advanced connectivity, and reliable operation under various conditions.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess