EN
  • EN
  • DE
  • IT

LT1074IT7#PBF

Part No LT1074IT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 1057734-LT1074IT7#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1074IT7#PBF CAD Model

Description

Product Overview: LT1074IT7#PBF

The LT1074IT7#PBF is a versatile and robust step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This component is engineered to address a broad range of power conversion applications, offering high efficiency and reliability in a compact form factor.

Key Features

  • Versatile Input Voltage: The LT1074IT7#PBF can operate with an input voltage range from 8V to 36V, making it suitable for a variety of power sources, from batteries to automotive and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V up to 25V, ensuring compatibility with a wide array of devices and requirements.
  • High Efficiency: With its efficient design, this regulator can achieve up to 85% efficiency, minimizing heat generation and energy loss in systems.
  • Thermal Protection: The device includes built-in thermal shutdown to protect against overheating, ensuring reliable operation under a range of temperature conditions.
  • Current Limiting: In-built current limiting functionality provides protection against overcurrent conditions, enhancing the safety and longevity of both the regulator and the overall system.

Applications

The LT1074IT7#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Portable instruments
  • Telecommunications equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1074IT7#PBF is manufactured to the highest standards, delivering consistent performance and reliability. This switching regulator is packaged in a thermally efficient TO-220-7 form factor, which aids in heat dissipation and contributes to its robustness in demanding environments.

Conclusion

In summary, the LT1074IT7#PBF from Linear Technology is a high-performance step-down switching regulator that offers flexibility, efficiency, and protection for a wide array of power conversion applications. Its robust design and comprehensive feature set make it a go-to choice for engineers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess