EN
  • EN
  • DE

STM32G030C8T6

Part No STM32G030C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19772, STM32G030C8T6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844599-STM32G030C8T6
Ultra Librarian 3D Model Ultra Librarian STM32G030C8T6 CAD Model

Description

The STM32G030C8T6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32G0 series, which is built on the Arm® Cortex®-M0+ core, operating at speeds of up to 64 MHz.

Key Features

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 55 I/O ports with interrupt capability, which allows for versatile peripheral connectivity.
  • Power Efficiency: Low power consumption modes including Sleep, Stop, and Standby to ensure energy efficiency for battery-powered applications.
  • Analog: Multiple 12-bit ADCs, DAC channels, and ultra-low-power comparators.
  • Timers: Advanced control timers, a general-purpose 16-bit timer, and a low-power timer to handle a wide range of timing tasks.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and advanced peripherals like USB and CAN for flexible communication options.
  • Operating Voltage: Wide operating voltage range from 2.0 to 3.6 V, suitable for various application environments.
  • Package: Available in a 48-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications

The STM32G030C8T6 is designed to be a versatile microcontroller that can be used in a wide range of applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Smart sensors and IoT devices
  • Motor control applications

With its integration of advanced peripherals and power efficiency, the STM32G030C8T6 is a solid choice for designers looking to develop applications that require a balance between performance and power consumption, without compromising on features or cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9120 $50.1600
135+ $0.7483 $101.0205
210+ $0.7250 $152.2500
290+ $0.7016 $203.4640
370+ $0.6782 $250.9340
495+ $0.6080 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess