EN
  • EN
  • DE

STM32MP157CAA3T

Part No STM32MP157CAA3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650 / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261858-STM32MP157CAA3T
Ultra Librarian 3D Model Ultra Librarian STM32MP157CAA3T CAD Model

Description

STM32MP157CAA3T Microprocessor Overview

The STM32MP157CAA3T is a highly capable microprocessor from STMicroelectronics that merges the power of a dual-core Arm® Cortex®-A7 operating at up to 800 MHz and a Cortex®-M4 MCU operating at up to 209 MHz. This unique combination allows for high-performance computing and real-time operations, making it ideal for a wide range of applications including industrial, consumer, health, and wellness products.

Key Features

  • Advanced Processor Cores: The dual Cortex-A7 cores provide the horsepower for intensive tasks, while the Cortex-M4 core is perfect for real-time operations, ensuring efficient task management and processing.
  • 3D Graphics Processing Unit (GPU): The inclusion of a Vivante® 3D GPU makes the STM32MP157CAA3T suitable for applications requiring rich graphics, without compromising on performance.
  • Flexible Memory Options: It supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, allowing designers to choose the optimal memory solution for their application.
  • Rich Connectivity: With a comprehensive set of peripherals, including multiple I2C, UART, SPI, and CAN interfaces, as well as a Gigabit Ethernet MAC and dual USB 2.0 support, this microprocessor can handle a multitude of connectivity requirements.
  • Robust Security: The STM32MP157CAA3T incorporates advanced security features such as hardware cryptographic acceleration, secure boot, and a TrustZone for Armv7-M.
  • Power Efficiency: The energy-conscious design ensures that the microprocessor is suitable for power-sensitive applications, balancing performance with power management.

Applications

The STM32MP157CAA3T's versatile feature set makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical equipment
  • Complex audio and video processing
  • Home automation systems
  • Wearable technology

Overall, the STM32MP157CAA3T from STMicroelectronics is a powerful and versatile microprocessor that offers a perfect blend of real-time capabilities, multimedia processing power, and connectivity, all while maintaining energy efficiency. Whether for advanced industrial applications or innovative consumer products, this microprocessor provides a solid foundation for complex and sophisticated designs.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess