EN
  • EN
  • DE

STM32P103T8ABC

Part No STM32P103T8ABC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346490-STM32P103T8ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32P103T8ABC CAD Model

Description

STM32P103T8ABC Microcontroller Overview

The STM32P103T8ABC is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. This powerful and versatile microcontroller is designed to offer an excellent balance of performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Equipped with a variety of memory options including 64 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: A rich set of I/Os and peripherals including GPIOs, ADCs, DACs, timers, USARTs, SPIs, and I2Cs, enabling connectivity with a wide range of sensors and other devices.
  • Debugging: Integrated debug features with in-circuit debugging and in-system programming capabilities for a streamlined development process.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes to ensure optimal consumption for battery-powered or energy-sensitive applications.

Advanced Connectivity

The STM32P103T8ABC offers advanced connectivity options that include USB 2.0 full-speed interface and CAN bus for industrial-grade communication. These features enable the microcontroller to handle complex communication protocols and networked systems with ease.

Robust Design

STMicroelectronics has engineered the STM32P103T8ABC to operate reliably under harsh conditions. It is characterized by a wide operating temperature range and robust design, ensuring stable performance across different environments.

Development Tools and Software Support

STMicroelectronics provides comprehensive software libraries and development tools for the STM32P103T8ABC, including the STM32Cube software suite, which encompasses HAL libraries, middleware components, and examples to jumpstart the development process. The extensive ecosystem and community support further simplify design and reduce time-to-market.

Applications

With its versatile set of features and capabilities, the STM32P103T8ABC is well-suited for applications such as motor control, industrial automation, medical devices, smart home systems, and IoT devices. Its adaptability ensures that it can meet the needs of both complex and straightforward designs.

Overall, the STM32P103T8ABC from STMicroelectronics represents a robust and flexible microcontroller solution that delivers high performance and reliability for a diverse array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess