EN
  • EN
  • DE

STM32P10SOE

Part No STM32P10SOE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346491-STM32P10SOE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32P10SOE CAD Model

Description

Introducing the STM32P10SOE Microcontroller

The STM32P10SOE is a cutting-edge microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high-performance processing, energy efficiency, and advanced connectivity features. This powerful microcontroller is part of the highly acclaimed STM32 family, renowned for its robust architecture, versatile peripherals, and ease of integration.

Core Features

  • High-Performance Core: At the heart of the STM32P10SOE is a high-performance ARM Cortex-M core, which delivers exceptional processing power and real-time capabilities, making it ideal for demanding applications.
  • Advanced Energy Efficiency: The STM32P10SOE is engineered for energy efficiency without compromising performance. It features multiple power-saving modes, allowing designers to optimize power consumption for a variety of use cases.
  • Rich Connectivity: With its extensive set of communication interfaces, including I2C, SPI, UART, CAN, and USB, the STM32P10SOE provides seamless connectivity options for integrating with other devices and peripherals.
  • Generous Memory: Equipped with ample flash memory and SRAM, the STM32P10SOE can handle complex applications and data-intensive tasks, ensuring smooth operation and ample storage for program code and runtime data.
  • Robust Security Features: Security is a top priority in modern electronics, and the STM32P10SOE addresses this need with its built-in hardware security features, including a true random number generator and hardware cryptographic accelerators.
  • Flexible Peripheral Set: The device boasts a comprehensive set of peripherals, including timers, ADCs, DACs, and GPIOs, offering designers the flexibility to interface with a wide array of sensors and actuators.

Applications

The versatility of the STM32P10SOE makes it suitable for a diverse range of applications, from industrial control systems and smart home devices to medical equipment and IoT endpoints. Its robust feature set enables developers to create complex, connected, and secure products that meet the evolving demands of the technology landscape.

Support and Ecosystem

STMicroelectronics provides extensive support for the STM32P10SOE through its comprehensive development ecosystem. This includes software tools, libraries, and documentation, as well as a vibrant community of developers and experts. With these resources, developers can accelerate their product development cycles and bring innovative products to market faster.

Whether you're designing a sophisticated industrial automation solution or a power-sensitive wearable device, the STM32P10SOE microcontroller stands as a reliable and powerful core component, ready to bring your innovative ideas to life.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess