EN
  • EN
  • DE

STM805TM6F

Part No STM805TM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC  /  Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM805
Other Names -497-3859-6,497-3859-1R,1805-STM805TM6FDKR,497-3859-6,1805-STM805TM6FCT,497-3859-2R,497-3859-2,-497-3859-1,1805-STM805TM6FTR,497-3859-1,-497-3859-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250983-STM805TM6F
Ultra Librarian 3D Model Ultra Librarian STM805TM6F CAD Model

Description

Introducing the STM805TM6F Microcontroller

The STM805TM6F is a state-of-the-art microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and smart home devices. With its robust design and innovative features, the STM805TM6F is set to revolutionize the way we interact with technology.

Key Features

  • Advanced Core: At the heart of the STM805TM6F lies an advanced ARM Cortex-M0 core, which operates at speeds of up to 48 MHz. This ensures that the MCU can handle complex tasks with ease, providing a smooth and efficient performance.
  • Memory Capabilities: The device comes equipped with a generous memory capacity, including up to 64 KB of Flash memory and 8 KB of SRAM. This allows for the storage of larger programs and data, making it ideal for more demanding applications.
  • Rich Peripherals: A wide range of peripherals enhances the functionality of the STM805TM6F. These include multiple communication interfaces such as I2C, SPI, and USART, as well as a 12-bit ADC, timers, and more, providing developers with the flexibility to create versatile and powerful systems.
  • Energy Efficiency: STMicroelectronics has designed the STM805TM6F with energy efficiency in mind. Its low-power modes ensure that the device conserves energy, making it suitable for battery-operated applications.
  • Robust Security: Security features are paramount in today's connected world, and the STM805TM6F does not disappoint. It includes hardware-based security features that help protect against tampering and unauthorized access to ensure the integrity of your applications.

Applications

The STM805TM6F is versatile enough to fit into a variety of application categories. Its robust design and feature set make it particularly well-suited for:

  • Smart appliances and home automation
  • Industrial control and automation systems
  • Automotive electronics and onboard diagnostics
  • Portable medical devices and fitness trackers
  • Energy management and smart metering

With the STM805TM6F, STMicroelectronics continues its tradition of delivering high-quality, reliable, and innovative products. Whether you are developing the next generation of smart devices or looking to enhance the capabilities of existing systems, the STM805TM6F offers a powerful solution to meet your needs.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess