EN
  • EN
  • DE

LM3700XCBP-308/NOPB

Part No LM3700XCBP-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 9-VFBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3700
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341994-LM3700XCBP-308/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3700XCBP-308/NOPB CAD Model

Description

The LM3700XCBP-308/NOPB is a versatile, high-performance microprocessor supervisory circuit designed and manufactured by Texas Instruments. This component is engineered to monitor system voltages and other critical system functions in digital systems, ensuring reliable operation and protection against system failures.

Key Features

  • Voltage Monitoring: The device includes precision voltage monitoring capabilities for 3.08V systems, safeguarding against undervoltage conditions that could lead to system instability or damage.
  • Reset Output: It features an active-low reset output, which ensures that the connected microprocessor or digital system is reset to a known state during power-up, power-down, or brown-out conditions.
  • Manual Reset: An additional manual reset input allows for system resets to be triggered by external events or user interaction, offering greater control over system behavior.
  • Power-On Reset Delay: The LM3700XCBP-308/NOPB incorporates a programmable delay time for the power-on reset function, allowing designers to customize the reset activation to suit specific system requirements.
  • Temperature Range: This component is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: The device comes in a 5-pin SOT-23 package, which is both space-saving and convenient for integration into a wide variety of system designs.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, the LM3700XCBP-308/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for electronic components.

Applications

The LM3700XCBP-308/NOPB is ideal for use in a range of applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Embedded systems

With its robust feature set and Texas Instruments' reputation for quality, the LM3700XCBP-308/NOPB is an excellent choice for designers seeking a reliable supervisory solution for their digital systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess