EN
  • EN
  • DE

LTC2907IDDB#TRPBF

Part No LTC2907IDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2907
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339444-LTC2907IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2907IDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC2907IDDB#TRPBF Precision Dual Supply Monitor

The LTC2907IDDB#TRPBF is a high-precision dual supply monitor designed by Analog Devices Inc. to ensure the reliability and stability of electronic systems. This compact, integrated circuit is engineered to monitor two supply voltages and provide a digital output signal when the voltages fall outside the user-configurable thresholds. Its precision capabilities make it an ideal solution for a variety of applications, including microprocessor systems, portable devices, and industrial equipment.

This supply monitor comes in a small 8-pin DFN package, which is beneficial for space-constrained applications. With its wide operating temperature range of -40°C to 85°C, the LTC2907IDDB#TRPBF can operate reliably in harsh environments, ensuring that it meets the needs of demanding applications.

Key features of the LTC2907IDDB#TRPBF include:

  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring, providing flexibility and accuracy tailored to specific system requirements.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered devices, helping to extend battery life and reduce overall power usage.
  • Glitch Immunity: Built-in glitch immunity ensures that the device does not generate false alarms due to transient voltage fluctuations, which is essential for maintaining system stability.
  • Reset Timeout: The LTC2907IDDB#TRPBF features an adjustable reset timeout period, allowing system designers to customize the duration of the reset signal based on the specific needs of the application.

For ease of integration, the LTC2907IDDB#TRPBF offers a simple interface that only requires a minimal number of external components. Its precision voltage monitoring capabilities are complemented by its robust feature set, including a reset output stage that can be configured for either push-pull or open-drain operation, depending on the needs of the connected system.

Whether used in complex digital systems or simple power supply monitoring tasks, the LTC2907IDDB#TRPBF from Analog Devices Inc. provides a reliable and precise solution for maintaining system integrity through effective voltage monitoring.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,215 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess