The SMM02040C5362FB300 is a precision thin film Mini-MELF resistor manufactured by Vishay. Characterized by its compact size, high stability, and tight tolerance, this resistor is ideally suited for applications demanding accurate and reliable resistance in limited spaces. The thin film technology employed provides superior performance compared to standard thick film resistors.
Applications
- High-precision instrumentation
- Medical electronics
- Automotive electronics
- Aerospace applications
- High-end audio equipment
Features
- Thin film resistor construction
- Mini-MELF (SOD-80) package
- Resistance value: 53.6 kOhms (53600 Ohms)
- Tolerance: ±1%
- Temperature Coefficient of Resistance (TCR): ±50 ppm/°C
- Exceptional long-term stability
Benefits
- Ensures accurate and consistent resistance values over time
- Optimizes board space utilization due to its small form factor
- Maintains stable performance across a broad temperature range
- Guarantees dependable operation in challenging environments
- Reduces potential errors in critical circuits
Additional Details
The SMM02040C5362FB300 resistor comprises a thin film resistive layer deposited onto a ceramic substrate. The resistive film undergoes passivation to protect it from environmental factors and ensure long-term stability. The resistance is precisely trimmed using laser technology to achieve the desired value and tolerance. The resistor is designed for surface mount assembly and is compatible with standard reflow soldering processes. The power rating is typically 0.4W. It is designed to operate within a temperature range of -55°C to +155°C. The resistor is lead-free and RoHS compliant, meeting environmental regulations.