Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1805-STM819LM6FDKR,497-3868-1-NDR,1805-STM819LM6FCT,497-3868-1,497-3868-2,-497-3868-6,497-STM819LM6FCT,497-3868-6-ND,497-3868-1-ND,497-3868-2-ND,-497-3868-1,497-3868-2-NDR,497-STM819LM6FDKR,-497-3868-2,497-3868-6,1805-STM819LM6FTR,497-STM819LM6FTR
Standard Package 2,500
Win Source Part Number 1097161-STM819LM6F
Ultra Librarian 3D Model Ultra Librarian STM819LM6F CAD Model

Description

STM819LM6F Microcontroller - STMicroelectronics

The STM819LM6F is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand low power consumption and high processing capability. This microcontroller is part of the STM8 family, which is renowned for its robust architecture, enhanced peripherals, and versatile features.

Key Features

  • Advanced Core: The STM819LM6F is powered by a high-performance STM8 core operating at up to 16 MHz frequency, ensuring swift and efficient processing for complex tasks.
  • Memory: It comes with a 8 KB flash memory that is ideal for storing firmware and applications. Additionally, it includes 1 KB of RAM for temporary data storage and smooth multitasking.
  • Rich Connectivity: With integrated interfaces such as I2C, SPI, and UART, this microcontroller offers versatile options for serial communication, enabling easy connection with other devices and peripherals.
  • Robust I/Os: The device boasts multiple general-purpose input/output pins (GPIOs) that support a variety of digital functions, allowing for flexible hardware design and interaction with external components.
  • Low Power Consumption: Designed with energy efficiency in mind, the STM819LM6F features different power-saving modes, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Analog Peripherals: It includes an integrated 10-bit analog-to-digital converter (ADC) which enables the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Temperature Range: The microcontroller operates within an industrial temperature range, ensuring reliability and performance even under extreme conditions.
  • Package: Available in a compact 20-pin QFN package, the STM819LM6F is designed for space-constrained applications.

Applications

The STM819LM6F is ideal for a variety of applications, including industrial control systems, consumer electronics, home automation, and automotive applications. Its robust feature set and low power consumption make it particularly well-suited for portable and power-sensitive designs.

With its combination of performance, connectivity, and power efficiency, the STM819LM6F from STMicroelectronics is a compelling choice for designers and engineers looking to develop advanced and reliable products.

You May Also Be Interested in

Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Texas Instruments
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V PROCESSOR MON 8-MSOP
Lowest to $4.5926
ECAD model for TPS3707-50DGN
NXP / Nexperia
IC SUPERVISOR 1 CHANNEL 8SO / Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Need more? Email Us
ECAD model for PCF1252-1T/F4,118
STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Texas Instruments
IC CIRCUIT TNY PWR RESET SOT23-5
Lowest to $2.7941
ECAD model for LP3470IM5X-4.38/NOPB
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9551 $57.3060
145+ $0.7838 $113.6510
225+ $0.7592 $170.8200
305+ $0.7347 $224.0835
395+ $0.7103 $280.5685
530+ $0.6368 $337.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention