EN
  • EN
  • DE

STM8AF6246TD

Part No STM8AF6246TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708685-STM8AF6246TD
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TD CAD Model

Description

The STM8AF6246TD is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This high-performance MCU is part of the STM8AF series, which is renowned for its robustness, reliability, and efficiency in demanding environments.

Key Features

  • Core: The STM8AF6246TD is built around the advanced STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core provides the perfect balance between performance and power consumption, ensuring optimal operation for automotive applications.
  • Memory: Equipped with 32 Kbytes of Flash program memory, this MCU also includes 1 Kbyte of true data EEPROM. The ample memory resources allow for complex program logic and data storage without the need for external memory components.
  • Robust I/Os: It features up to 38 I/O pins, which are highly configurable and capable of withstanding 5V within a temperature range from -40°C to 125°C. This makes the STM8AF6246TD extremely versatile for interfacing with various sensors, actuators, and other electronic components.
  • Advanced Peripherals: The microcontroller includes a range of embedded peripherals such as a 10-bit analog-to-digital converter (ADC), multiple timers, UART, SPI, and I2C communication interfaces, allowing for easy integration into complex automotive systems.
  • Embedded Debugging: The STM8AF6246TD supports in-application programming and in-circuit debugging for a simplified development process, enabling quick and efficient troubleshooting and firmware updates.
  • Automotive Qualification: This MCU is fully qualified for automotive applications, complying with the AEC-Q100 standard, which assures the reliability required for automotive-grade components.

Applications

The STM8AF6246TD is designed to meet the stringent requirements of the automotive industry, making it an ideal choice for engine management, body control modules, ABS systems, and other in-vehicle systems. Its robust design also makes it suitable for a wide range of industrial applications where reliability and endurance are paramount.

Overall, the STM8AF6246TD from STMicroelectronics represents a highly reliable and versatile solution for developers looking to create sophisticated automotive and industrial systems with a compact, powerful, and cost-effective MCU.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1261 $56.8827
15+ $6.6676 $100.0140
24+ $6.4592 $155.0208
32+ $6.2509 $200.0288
42+ $6.0425 $253.7850
56+ $5.4174 $303.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,428 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess