EN
  • EN
  • DE

STM8S103F2P6TR

Part No STM8S103F2P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 346767-STM8S103F2P6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S103F2P6TR CAD Model

Description

STMicroelectronics STM8S103F2P6TR Microcontroller

The STM8S103F2P6TR from STMicroelectronics is a robust and versatile microcontroller that is part of the STM8S mainstream access line. This 8-bit microcontroller integrates a high-performance STM8 core, providing the necessary computing power for a wide range of embedded applications. It operates at a frequency of up to 16 MHz and includes 4 KB of Flash program memory, which is ample for small to medium-sized projects.

One of the key features of the STM8S103F2P6TR is its Advanced STM8 core with Harvard architecture and 3-stage pipeline, ensuring efficient processing and task management. The device also offers 128 bytes of true data EEPROM, which is particularly useful for storing non-volatile data that must be preserved between resets or power cycles.

In terms of RAM, the microcontroller comes with 640 bytes of RAM, providing enough space for runtime data handling. The I/O capabilities are robust, with up to 28 I/O pins that can be configured to interface with a variety of peripherals and external devices. Additionally, the microcontroller supports a wide operating voltage range from 2.95V to 5.5V, making it suitable for battery-operated devices as well as those connected to a power supply.

The STM8S103F2P6TR also includes a comprehensive set of peripherals. It features a 10-bit ADC (Analog to Digital Converter) with up to 5 channels, allowing it to convert analog signals into digital data for processing. The microcontroller also provides a versatile set of timers, including a 16-bit timer, two 8-bit timers, and a watchdog timer for system reliability.

Communication interfaces are an essential part of any microcontroller, and the STM8S103F2P6TR includes a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, an SPI (Serial Peripheral Interface) for high-speed data transfer, and an I2C (Inter-Integrated Circuit) interface for multi-master communication.

Designed with reliability in mind, the STM8S103F2P6TR is available in a TSSOP20 package and is characterized for operation from -40°C to 85°C, making it a suitable choice for industrial and consumer applications. Whether you are developing applications in the field of automation, consumer electronics, or automotive systems, the STM8S103F2P6TR provides a cost-effective and powerful solution for your embedded projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8661 $51.5898
43+ $2.3517 $101.1231
66+ $2.2782 $150.3612
91+ $2.2047 $200.6277
118+ $2.1312 $251.4816
158+ $1.9107 $301.8906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,016 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess