EN
  • EN
  • DE

696274-2

Part No 696274-2
Manufacturer TE Connectivity
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 14-16AWG PIDG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.070" (1.78mm) Dia
Length - Pin 0.390" (9.91mm)
Length - Overall 0.933" (23.70mm)
Wire Gauge 14-16 AWG
Insulation Diameter 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Insulation Insulated
Termination Crimp
Color Blue
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1636175-696274-2
Ultra Librarian 3D Model Ultra Librarian 696274-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE PIN TERM 14-16AWG PIDG
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PG
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 8 AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess