EN
  • EN
  • DE

STEVAL-IDC001V1

Part No STEVAL-IDC001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Utilized IC / Part ST72F561
Mounting Type Fixed
Contents Board(s)
Other Names STEVAL-IDC001V1,497-8374
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284031-STEVAL-IDC001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDC001V1 CAD Model

Description

STEVAL-IDC001V1 - STMicroelectronics Evaluation Board

The STEVAL-IDC001V1 is a highly sophisticated evaluation board presented by STMicroelectronics, designed to demonstrate the capabilities of the ST25DV series of dynamic NFC/RFID tags. This innovative product is tailored for a wide range of applications, including industrial systems, consumer electronics, and Internet of Things (IoT) devices, where near-field communication (NFC) technology can be utilized for flexible and secure data exchange.

At the heart of the STEVAL-IDC001V1 is the ST25DV04K dynamic NFC/RFID tag IC, which operates according to the ISO/IEC 15693 and NFC Forum Type 5 tag standards. This IC features a 4 Kbits EEPROM memory, which can be accessed via both the RF interface and the I2C interface, allowing for a variety of communication possibilities and data transfer methods.

The evaluation board is designed with user accessibility in mind, featuring an array of LED indicators that provide visual feedback on the status of the NFC/RFID tag operations. Additionally, the STEVAL-IDC001V1 comes with a comprehensive set of documentation and software tools that support developers in quickly integrating NFC/RFID capabilities into their projects.

Key features of the STEVAL-IDC001V1 include:

  • Energy harvesting capabilities that enable the powering of external devices without the need for a battery.
  • Fast data transfer rates and a generous 4 Kbits of EEPROM, ensuring ample storage for user data.
  • Compatibility with NFC-enabled smartphones and devices, ensuring a broad range of use cases and applications.
  • Robust design that is built to withstand the rigors of industrial and commercial environments.

The evaluation board also provides an I2C interface that can be used to connect to a microcontroller, further expanding the potential uses of the board. With its flexible configuration and ease of use, the STEVAL-IDC001V1 is an excellent choice for designers and engineers looking to explore the possibilities of NFC/RFID technology in their next project.

Whether for asset tracking, smart advertising, or consumer engagement, the STEVAL-IDC001V1 from STMicroelectronics offers a reliable and powerful platform for developing cutting-edge NFC applications.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess