EN
  • EN
  • DE

1958193-1

Part No 1958193-1
Manufacturer TE Connectivity
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 10-12AWG PIDG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.102" (2.60mm) Dia
Length - Pin 0.390" (9.91mm)
Length - Overall 1.148" (29.16mm)
Wire Gauge 10-12 AWG
Insulation Diameter 0.150" ~ 0.250" (3.81mm ~ 6.35mm)
Insulation Insulated
Termination Crimp
Color Natural, Yellow Stripe
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635125-1958193-1
Ultra Librarian 3D Model Ultra Librarian 1958193-1 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN WIRE PIN TERM 10-12AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PIDG
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 16-22 AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
3M
CONN WIRE PIN 10-12AWG SCOTCHLOK
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 16-20AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess