EN
  • EN
  • DE

LTC3410ESC6-1.2

Part No LTC3410ESC6-1.2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25MHz, 300mA Synchronous Step-Down Regulator in SC70 | IC REG BUCK 1.2V 300MA SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 300mA
Switching Frequency 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208731-LTC3410ESC6-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.2 CAD Model

Description

Linear Technology LTC3410ESC6-1.2 Overview

The LTC3410ESC6-1.2 is a high-performance, compact, synchronous buck regulator integrated circuit produced by Linear Technology. It is designed to deliver continuous output currents up to 1.25A with an output voltage of 1.2V, making it an ideal choice for portable and space-constrained applications. The device operates from an input voltage range of 2.5V to 5.5V, which allows it to be powered from a variety of sources including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.

With a high switching frequency of up to 4MHz, the LTC3410ESC6-1.2 enables the use of tiny, low-cost capacitors and inductors less than 1mm in height, thus minimizing the overall footprint and profile of the power supply design. This feature, combined with a thermally efficient SOT-23 package, makes the LTC3410ESC6-1.2 a perfect solution for space-limited applications such as handheld devices.

The device incorporates internal switches with low RDS(ON) to enhance efficiency, which is critical for battery-powered systems. Efficiency is maximized over a broad range of load currents through the use of Burst Mode operation, which reduces quiescent current to only 20uA during light loads or standby. Additionally, for noise-sensitive applications, the LTC3410ESC6-1.2 can be configured to operate in constant frequency PWM mode over the entire load range.

Protection features of the LTC3410ESC6-1.2 include over-temperature protection, over-current protection, and a low-battery indicator. The over-current protection is achieved through current mode control, which provides excellent line and load transient response. The device also includes a power good status output that indicates when the output is within 7.5% of the regulated voltage, providing a reliable power-up sequencing for sensitive loads.

In summary, the LTC3410ESC6-1.2 from Linear Technology is a versatile and efficient solution for power management in portable electronics. Its compact size, high efficiency, and comprehensive protection features make it a robust choice for designers seeking to optimize power consumption and prolong battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7341 $59.7456
38+ $3.0642 $116.4396
59+ $2.9684 $175.1356
81+ $2.8725 $232.6725
104+ $2.7766 $288.7664
140+ $2.4890 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess