EN
  • EN
  • DE

MAX125CEX

Part No MAX125CEX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701119-MAX125CEX
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX125CEX CAD Model

Description

Introducing the MAX125CEX from Maxim Integrated

The MAX125CEX is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This ADC is specifically designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and high-speed data acquisition systems.

With its impressive sampling rate of up to 2Msps (million samples per second), the MAX125CEX ensures that high-frequency signal nuances are captured with precision, making it an ideal choice for applications such as medical imaging, portable instrumentation, and industrial control systems. The device operates from a single +5V supply, which simplifies power management in embedded systems.

The MAX125CEX features a fully differential input with a high impedance of 1MΩ, which minimizes loading on the signal source and preserves signal integrity. This differential input structure also provides excellent common-mode rejection, reducing the influence of noise and interference that can compromise measurement accuracy.

One of the key benefits of the MAX125CEX is its integrated track-and-hold (T/H) circuit, which ensures that the input signal is captured accurately without distortion during the conversion process. This feature, combined with the low-noise, high-speed 12-bit successive approximation register (SAR) ADC, delivers clean and reliable digital outputs that faithfully represent the original analog signal.

Furthermore, the device offers a flexible interface compatible with both serial and parallel data output formats. This versatility allows the MAX125CEX to be easily integrated into a wide range of microcontroller-based systems. Additionally, the ADC provides a programmable full-scale range, giving users the ability to customize the input voltage range to suit their specific application requirements.

For design engineers looking for an ADC that combines high-speed performance with precision and ease of integration, the MAX125CEX from Maxim Integrated is an outstanding choice. Its robust feature set ensures that it can handle the most demanding data conversion tasks with ease, while maintaining a compact form factor that is well-suited for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess