EN
  • EN
  • DE

8-34294-1

Part No 8-34294-1
Manufacturer TE Connectivity
Catalog Terminals - Wire Pin Connectors
Description CONN TERM RECT TONG 16-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Rectangular - 0.140" W x 0.031" H (3.56mm x 0.80mm)
Length - Overall 0.904" (22.96mm)
Wire Gauge 16-22 AWG
Insulation Diameter 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Insulation Insulated
Termination Crimp
Features Serrated Termination
Color Red
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636493-8-34294-1
Ultra Librarian 3D Model Ultra Librarian 8-34294-1 CAD Model

Description

N

You May Also Be Interested in

3M
CONN WIRE PIN 10-12AWG SCOTCHLOK
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 16-22 AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PIDG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 10-12AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess