EN
  • EN
  • DE

TPS76825QPWPREP

Part No TPS76825QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113208-TPS76825QPWPREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76825QPWPREP CAD Model

Description

Product Overview: TPS76825QPWPREP - Texas Instruments

The TPS76825QPWPREP is a high-quality, fixed-output voltage regulator from Texas Instruments, specifically engineered to meet the needs of a wide range of applications. This device is part of the TPS768xx family of regulators designed for use in post-DC/DC converter applications and offers a stable and reliable power supply solution.

Key Features

  • Output Voltage: The TPS76825QPWPREP provides a fixed output voltage of 2.5V, which is suitable for powering sensitive electronic circuits that require a stable supply.
  • High Output Current: It is capable of delivering an output current of up to 1A, making it suitable for a variety of medium-power applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device and the connected components from damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: This regulator is stable with low equivalent series resistance (ESR) output capacitors, which improves performance and reliability.

Applications

The TPS76825QPWPREP is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Post-DC/DC converter regulation
  • Computers and peripherals

Quality and Reliability

As part of Texas Instruments' commitment to high standards, the TPS76825QPWPREP is designed to meet rigorous quality and reliability criteria. It is suitable for commercial, industrial, and even military-grade applications, where consistent performance and durability are essential.

Package and Availability

The device is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) with enhanced thermal characteristics for improved heat dissipation. Texas Instruments ensures the availability of this regulator to support both small-scale projects and mass production requirements.

With its robust feature set and dependable performance, the TPS76825QPWPREP voltage regulator from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable power management solution into their electronic systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6198 $65.2396
4+ $26.7650 $107.0600
6+ $25.9286 $155.5716
8+ $25.0922 $200.7376
11+ $24.2558 $266.8138
14+ $21.7465 $304.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess