ON Semiconductor MCR100-6 Thyristor SCR
The MCR100-6 is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed to perform effectively in a wide range of applications. This SCR is a sensitive gate device, meaning it can be triggered with microamperes of current at the gate terminal. The MCR100-6 is a unidirectional three-terminal device, encapsulated in a compact TO-92 package, which makes it suitable for through-hole mounting on printed circuit boards.
Key Features
- Voltage Capacity: The MCR100-6 has a peak repetitive off-state voltage (VDRM) of 400V, making it suitable for medium voltage applications.
- Current Handling: It can handle a maximum average on-state current (IT(AV)) of 0.8 A, with a surge capability (ITSM) of 10 A, which is critical for applications that experience short-duration overloads.
- Sensitivity: The gate of the MCR100-6 can be triggered with a very low current, making it ideal for interfacing with logic-level components and microcontroller outputs.
- Thermal Performance: The SCR has a maximum operating junction temperature of 110°C and a storage temperature range from -40°C to 150°C, ensuring reliable performance across a broad range of environmental conditions.
Applications
The MCR100-6 is versatile and can be used in various applications, including:
- Ignition circuits and pulse circuits
- Motor control for small motors
- Protection circuits for overvoltage triggering
- Capacitive discharge ignitions
- Control systems that require high sensitivity and reliability
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the MCR100-6 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. Whether utilized in consumer electronics or industrial control systems, the MCR100-6 provides the performance and reliability that engineers and designers expect from a leading semiconductor manufacturer.