EN
  • EN
  • DE

181KD07J

Part No 181KD07J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 180V 1.75KA, BULK / 180 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 115 V
Maximum DC Volts 150 V
Varistor Voltage (Min) 162 V
Varistor Voltage (Typ) 180 V
Varistor Voltage (Max) 198 V
Current - Surge 1.75 kA
Energy 16J
Number of Circuits 1
Capacitance @ Frequency 280 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360915-181KD07J
Ultra Librarian 3D Model Ultra Librarian 181KD07J CAD Model

Description

The YAGEO 07D series disc varistor is a through-hole transient voltage suppressor (TVS) component.

  • Capacitance: 280pF @ 1 kHz
  • Maximum AC Voltage: 115V
  • Maximum DC Voltage: 150V
  • Varistor Voltage: 162V to 198V
  • Surge Current Rating: 1.75kA
  • Energy Absorption: 16J
  • Operating Temperature Range: -40°C to 105°C

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.0277
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess