EN
  • EN
  • DE
  • IT

7D431K

Part No 7D431K
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Bourns Inc.
Win Source Part Number 165973-7D431K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 7D431K CAD Model

Description

The 7D431K is a robust varistor meant to protect against electrical surges and spikes. Designed for high-energy absorption, it ensures that your electronic systems remain uncompromised by sudden voltage changes.

Features and Benefits:

  • High peak current capability to handle large surges.
  • Long operational life, providing peace of mind and reliability.
  • Precision manufacturing for consistent performance.
  • Compact and easy to install in various electronic configurations.

Applications:

  • Surge protective devices in electrical installations.
  • Protection for semiconductor components.
  • Power line conditioning equipment.
  • Embedded systems and microcontroller projects.

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 910V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 510V 40KA SQUARE 34MM
Need more? Email Us
Littelfuse Inc.
Radial Lead Varistors | VARISTOR 470V 10KA DISC 20MM
Lowest to $0.5654
Littelfuse Inc.
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
Line Voltage Operation, Radial Lead | VARISTOR 510V 4.5KA DISC 14MM
Lowest to $0.2458
Littelfuse Inc.
VARISTOR 910V 10KA DISC 20MM
Need more? Email Us
Bourns Inc.
Lowest to $0.0725
Littelfuse Inc.
VARISTOR 430V 6KA DISC 14MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess