EN
  • EN
  • DE

82553400

Part No 82553400
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description 1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Wurth Electronics Inc.
Packaging Reel
Status Obsolete
Maximum AC Volts 40V
Maximum DC Volts 56V
Varistor Voltage (Minimum) 61.2V
Varistor Voltage 68V
Varistor Voltage (Maximum) 74.8V
Current - Surge 250A
Energy 2.3J
Capacitance at Frequency 390pF at 1kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMT, MLCV
Manufacturer Package 1210 (3225 Metric)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133918-82553400
Manufacturer Homepage www.we-online.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 82553400 CAD Model

Description

The 82553400 is a surface mount, multilayer ceramic varistor manufactured by Wurth Electronics Inc.

  • Mounting Type: Surface Mount
  • Varistor Type: Multilayer Ceramic
  • Maximum AC Voltage: 40V
  • Maximum DC Voltage: 56V
  • Energy Rating: 2.3J
  • Varistor Voltage: Between 61.2V and 74.8V
  • Category: Circuit protection
  • Status: Obsolete
  • Temperature Range: Between -40°C and 125°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • More Information: Available on the manufacturer's website

You May Also Be Interested in

Others
Lowest to $0.0497
United Chemi-Con
Need more? Email Us
Bourns Inc.
VARISTOR 28V 2A 0603
Need more? Email Us
Bourns Inc.
DV SERIES 275V 3225 PKG SMD VARI / 430 V 400 A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)
Lowest to $1.1071
Panasonic
VARISTOR 82V 3.5KA DISC 10MM / 82 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Need more? Email Us
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Need more? Email Us
EPCOS (TDK)
VARISTOR 39V 300A 1210 / Var MLV 25VAC/31VDC 300A 39V 1210 SMD T/R
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 1.2KA 4032 / Var MLV 60VAC/85VDC 1200A 100V 4032 SMD J-Lead Automotive T/R
Lowest to $2.2358
EPCOS (TDK)
VARISTOR 390V 100KA CHASSIS / Var MOV 250VAC/320VDC 100000A 390V Bolt-Down Box
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess