EN
  • EN
  • DE

ICS9DB108BFLF

Part No ICS9DB108BFLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1106+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 718600-ICS9DB108BFLF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9DB108BFLF CAD Model

Description

The ICS9DB108BFLF is a member of the IDT (Integrated Device Technology) 9DB1xx family of zero delay buffers (ZDB). This particular device is designed to distribute high-speed clock signals in computing systems, particularly in PCI Express (PCIe) applications. Its primary function is to minimize clock skew and jitter, thereby ensuring signal integrity and reliable system operation. It adheres to PCIe Gen1, Gen2 and Gen3 specifications.

Applications:

  • Desktop and Laptop Computers: For PCIe clock distribution on motherboards.
  • Servers: Distributing clocks for PCIe slots and other high-speed interfaces.
  • Workstations: Providing accurate clock signals for professional graphics cards and other PCIe add-in cards.
  • Embedded Systems: Integrating into systems requiring high-speed serial communication via PCIe.

Features:

  • Zero Delay Buffer: Minimizes delay between input and output clocks.
  • PCIe Gen1/2/3 Compliance: Meets the clocking requirements for PCI Express generations 1, 2, and 3.
  • 8 Output Clocks: Provides eight differential clock outputs.
  • Low Jitter: Designed for low additive jitter to maintain signal integrity.
  • Output Enable Control: Allows enabling or disabling clock outputs.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • Frequency Range: Supports frequencies up to 200 MHz

Benefits:

  • Improved System Performance: Reduced clock skew and jitter enhance overall system stability and performance.
  • PCIe Compliance: Ensures compatibility with PCIe devices.
  • Simplified Board Design: Integrated solution simplifies clock distribution design.
  • Flexibility: Multiple outputs allow for clocking multiple devices from a single source.
  • Reliable Operation: Low jitter and stable clock outputs ensure reliable system operation.

Additional Details:

The ICS9DB108BFLF is typically packaged in a QFN (Quad Flat No-Lead) package for surface mounting on PCBs. It requires careful layout and termination of the clock outputs to minimize signal reflections and maintain signal integrity. The device incorporates internal termination resistors to simplify the design. The datasheet provides detailed information on the recommended termination schemes and PCB layout guidelines. The clock outputs are typically differential, providing better noise immunity compared to single-ended clocks. The device also includes power-down modes to reduce power consumption when not actively distributing clocks.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess